Tompkins Industries, Inc. Tube Union Elbow 90° 65-10-08

Description
Brass compression adapters - 90 degree elbow
Description
Brass compression adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube Union Elbow 90° - 65-10-08 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube Union Elbow 90°
65-10-08
Tube Union Elbow 90° 65-10-08
Brass compression adapters - 90 degree elbow

Brass compression adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 65-10-08
Product Name Tube Union Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216033 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Steel; Steel
View Details
ZoomLock MAX - MZK-F6-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
Push-Quick Female Connector - PQ-FC08M2 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details