Tompkins Industries, Inc. JIC to O-Ring Elbow 90° 6801-04-06

Description
Steel 37 degree JIC adapters - 90 degree elbow
Description
Steel 37 degree JIC adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring Elbow 90° - 6801-04-06 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring Elbow 90°
6801-04-06
JIC to O-Ring Elbow 90° 6801-04-06
Steel 37 degree JIC adapters - 90 degree elbow

Steel 37 degree JIC adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 6801-04-06
Product Name JIC to O-Ring Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216086 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Barbed Tube Plug - MHP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 1.375 inch (34.92 mm)
Temperature 250 F (121 C)
View Details
Push-Quick Female Connector - PQ-FC05N - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details