Tompkins Industries, Inc. JIC to O-Ring Elbow 45° 6802-16-20

Description
Steel 37 degree JIC adapters - 45 degree elbow
Description
Steel 37 degree JIC adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring Elbow 45° - 6802-16-20 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring Elbow 45°
6802-16-20
JIC to O-Ring Elbow 45° 6802-16-20
Steel 37 degree JIC adapters - 45 degree elbow

Steel 37 degree JIC adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 6802-16-20
Product Name JIC to O-Ring Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed Tubing Union Cross - MHC-4 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Male Elbow, 6 mm, R1/8 - PQ-MA06MR - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details