Tompkins Industries, Inc. JIC to O-Ring - Extra Long Elbow 90° 6801-LL-12-08

Description
12MJ-08MOR 90 degree elbow
Description
12MJ-08MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring - Extra Long Elbow 90° - 6801-LL-12-08 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring - Extra Long Elbow 90°
6801-LL-12-08
JIC to O-Ring - Extra Long Elbow 90° 6801-LL-12-08
12MJ-08MOR 90 degree elbow

12MJ-08MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hydraulic Fittings
Product Number 6801-LL-12-08
Product Name JIC to O-Ring - Extra Long Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61050 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
JIC 37º Male x JIC 37º Male Adapter with Gauge Port -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; #6 (3/8?) to #12 (3/4?) SAE or NPT
English Size 0.250 to 0.750 inch (6.35 to 19.05 mm)
View Details
Hydraulic Fittings - 120867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple Fitting
Connection Type Tube - Male English Straight Thread
Material Steel; Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details