Tompkins Industries, Inc. JIC to O-Ring Elbow 90° 6801-24-16

Description
Steel 37 degree JIC adapters - 90 degree elbow
Description
Steel 37 degree JIC adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring Elbow 90° - 6801-24-16 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring Elbow 90°
6801-24-16
JIC to O-Ring Elbow 90° 6801-24-16
Steel 37 degree JIC adapters - 90 degree elbow

Steel 37 degree JIC adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 6801-24-16
Product Name JIC to O-Ring Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216099 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Polypropylene (PP); Stainless; Pbt
View Details
1/4-18 NPT Female to M8 Female Straight Adapter - MPFA-14M8 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details
ZoomLock MAX - MZK-F8-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
Push-Quick Stem Coupler, 5/32
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
View Details