Tompkins Industries, Inc. JIC to O-Ring Elbow 45° 6802-08-06

Description
Steel 37 degree JIC adapters - 45 degree elbow
Description
Steel 37 degree JIC adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring Elbow 45° - 6802-08-06 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring Elbow 45°
6802-08-06
JIC to O-Ring Elbow 45° 6802-08-06
Steel 37 degree JIC adapters - 45 degree elbow

Steel 37 degree JIC adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 6802-08-06
Product Name JIC to O-Ring Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-90SE18-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 1.125 inch (28.57 mm)
Temperature 250 F (121 C)
View Details
Barb tubing fitting - C-1/4-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
37° Flare Fittings - 61015 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
1/4-20 or 1/4-28 Male Thread to 10-32 Female Thread Tall Elbow Adapter - MLS-1420-10-TALL - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [316] - 316 Stainless Steel
View Details