Juno Lighting Group Exit Sign NXSB3RWH

Description
AC/BATTERY POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 7 1/2 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 5.3 W AT 120 V, 5.5 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 3.6 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NXSB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 7 1/2 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 5.3 W AT 120 V, 5.5 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 3.6 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NXSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXSB3RWH - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXSB3RWH
Exit Sign NXSB3RWH
AC/BATTERY POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 7 1/2 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 5.3 W AT 120 V, 5.5 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 3.6 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NXSB MODEL
  • AC/BATTERY POWERED TYPE
  • 12 1/4 INCH L X 2 1/4 INCH D X 7 1/2 INCH H SIZE
  • WHITE FINISH
  • RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 5.3 W AT 120 V, 5.5 W AT 277 V LAMP WATTAGE
  • SEALED NICKEL CADMIUM BATTERY TYPE
  • CORROSION RESISTANT
  • UNIVERSAL FACE(S)
  • DOUBLE FACE CHEVRON FACE TYPE
  • RED LETTER COLOR
  • WHITE BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • BATTERY VOLTAGE 3.6 V
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • LETTER SIZE 8 INCH
  • STROKE WIDTH 1 INCH
  • NXSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXSB3RWH
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 1812257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details