Juno Lighting Group Exit Sign NXECRB1GWH

Description
AC/BATTERY POWERED TYPE 15 3/4 INCH L X 5 3/4 INCH D X 10 1/2 INCH H SIZE WHITE FINISH STEEL HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING RECESSED CEILING MOUNTING LED LAMP TYPE 4.15 W AT 120 V, 4.28 W AT 277 V LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES TELESCOPING BAR HANGER, COMMERCIAL BAR HANGER BRACKET BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXECRB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 15 3/4 INCH L X 5 3/4 INCH D X 10 1/2 INCH H SIZE WHITE FINISH STEEL HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING RECESSED CEILING MOUNTING LED LAMP TYPE 4.15 W AT 120 V, 4.28 W AT 277 V LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES TELESCOPING BAR HANGER, COMMERCIAL BAR HANGER BRACKET BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXECRB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXECRB1GWH - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXECRB1GWH
Exit Sign NXECRB1GWH
AC/BATTERY POWERED TYPE 15 3/4 INCH L X 5 3/4 INCH D X 10 1/2 INCH H SIZE WHITE FINISH STEEL HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING RECESSED CEILING MOUNTING LED LAMP TYPE 4.15 W AT 120 V, 4.28 W AT 277 V LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES TELESCOPING BAR HANGER, COMMERCIAL BAR HANGER BRACKET BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXECRB MODEL
  • AC/BATTERY POWERED TYPE
  • 15 3/4 INCH L X 5 3/4 INCH D X 10 1/2 INCH H SIZE
  • WHITE FINISH
  • STEEL HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • RECESSED CEILING MOUNTING
  • LED LAMP TYPE
  • 4.15 W AT 120 V, 4.28 W AT 277 V LAMP WATTAGE
  • NICKEL CADMIUM BATTERY TYPE
  • SINGLE FACE(S)
  • PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE
  • GREEN LETTER COLOR
  • WHITE BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • INCLUDES TELESCOPING BAR HANGER, COMMERCIAL BAR HANGER BRACKET
  • BATTERY VOLTAGE 4.8 V
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXECRB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXECRB1GWH
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.1673 ft (0.5100 dm)
View Details