Juno Lighting Group Exit Sign NXP3GWH2C

Description
AC POWERED TYPE 12 1/4 INCH W X 1 3/4 INCH D X 7 1/2 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2.7 W AT 120 V, 2.8 W AT 277 V LAMP WATTAGE IMPACT/CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH WITH 2 CIRCUIT OPERATION NXP MODEL
Datasheet
Description
AC POWERED TYPE 12 1/4 INCH W X 1 3/4 INCH D X 7 1/2 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2.7 W AT 120 V, 2.8 W AT 277 V LAMP WATTAGE IMPACT/CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH WITH 2 CIRCUIT OPERATION NXP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXP3GWH2C - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXP3GWH2C
Exit Sign NXP3GWH2C
AC POWERED TYPE 12 1/4 INCH W X 1 3/4 INCH D X 7 1/2 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2.7 W AT 120 V, 2.8 W AT 277 V LAMP WATTAGE IMPACT/CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH WITH 2 CIRCUIT OPERATION NXP MODEL
  • AC POWERED TYPE
  • 12 1/4 INCH W X 1 3/4 INCH D X 7 1/2 INCH H SIZE
  • WHITE FINISH
  • INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 2.7 W AT 120 V, 2.8 W AT 277 V LAMP WATTAGE
  • IMPACT/CORROSION RESISTANT
  • UNIVERSAL FACE(S)
  • DOUBLE FACE CHEVRON FACE TYPE
  • GREEN LETTER COLOR
  • WHITE BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • WITH 2 CIRCUIT OPERATION
  • NXP MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXP3GWH2C
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 2751251 - RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details