Juno Lighting Group Exit Sign NNYXDB3RBLSD

Description
AC/BATTERY POWERED TYPE 15 1/2 INCH L X 2 INCH D X 10 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2.1 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH NEW YORK CITY CODE COMPLIANCE, CANOPY AND MOUNTING HARDWARE BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 8 INCH STROKE WIDTH 1 INCH WITH SELF DIAGNOSTIC NNYXDB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 15 1/2 INCH L X 2 INCH D X 10 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2.1 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH NEW YORK CITY CODE COMPLIANCE, CANOPY AND MOUNTING HARDWARE BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 8 INCH STROKE WIDTH 1 INCH WITH SELF DIAGNOSTIC NNYXDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NNYXDB3RBLSD - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NNYXDB3RBLSD
Exit Sign NNYXDB3RBLSD
AC/BATTERY POWERED TYPE 15 1/2 INCH L X 2 INCH D X 10 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2.1 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH NEW YORK CITY CODE COMPLIANCE, CANOPY AND MOUNTING HARDWARE BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 8 INCH STROKE WIDTH 1 INCH WITH SELF DIAGNOSTIC NNYXDB MODEL
  • AC/BATTERY POWERED TYPE
  • 15 1/2 INCH L X 2 INCH D X 10 1/2 INCH H SIZE
  • BLACK FINISH
  • DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • ARCHITECTURAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 2.1 W LAMP WATTAGE
  • NICKEL CADMIUM BATTERY TYPE
  • UNIVERSAL FACE(S)
  • DOUBLE FACE CHEVRON FACE TYPE
  • RED LETTER COLOR
  • BLACK BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • WITH NEW YORK CITY CODE COMPLIANCE, CANOPY AND MOUNTING HARDWARE
  • BATTERY VOLTAGE 4.8 V
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • LETTER SIZE 8 INCH
  • STROKE WIDTH 1 INCH
  • WITH SELF DIAGNOSTIC
  • NNYXDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NNYXDB3RBLSD
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 7631917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details