Juno Lighting Group Exit Sign NNYXSB3RWH

Description
AC/BATTERY POWERED TYPE 14 1/2 INCH L X 2 1/4 INCH D X 10 1/2 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 4.9 W AT 120 V, 5.3 W AT 277 V LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 3.6 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NNYXSB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 14 1/2 INCH L X 2 1/4 INCH D X 10 1/2 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 4.9 W AT 120 V, 5.3 W AT 277 V LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 3.6 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NNYXSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NNYXSB3RWH - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NNYXSB3RWH
Exit Sign NNYXSB3RWH
AC/BATTERY POWERED TYPE 14 1/2 INCH L X 2 1/4 INCH D X 10 1/2 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 4.9 W AT 120 V, 5.3 W AT 277 V LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 3.6 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NNYXSB MODEL
  • AC/BATTERY POWERED TYPE
  • 14 1/2 INCH L X 2 1/4 INCH D X 10 1/2 INCH H SIZE
  • WHITE FINISH
  • RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 4.9 W AT 120 V, 5.3 W AT 277 V LAMP WATTAGE
  • NICKEL CADMIUM BATTERY TYPE
  • CORROSION RESISTANT
  • UNIVERSAL FACE(S)
  • DOUBLE FACE CHEVRON FACE TYPE
  • RED LETTER COLOR
  • WHITE BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • BATTERY VOLTAGE 3.6 V
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • LETTER SIZE 8 INCH
  • STROKE WIDTH 1 INCH
  • NNYXSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NNYXSB3RWH
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 7631503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Assembly point
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details