AC POWERED TYPE
2 3/4 INCH W X 11 3/4 INCH H SIZE
WHITE FINISH
EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL
UL 924, NFPA 101 APPROVAL
ARCHITECTURAL APPLICATION
120/277 VAC VOLTAGE RATING
SURFACE MOUNTING
LED LAMP TYPE
0.85 W AT 120 V, 0.79 W AT 277 V LAMP WATTAGE
DOUBLE FACE(S)
PANEL FACE TYPE
RED LETTER COLOR
MIRROR BACKGROUND/PLATE COLOR
NAVILITE[R] BRAND
LETTER SIZE 6 INCH
STROKE WIDTH 3/4 INCH
WITH 2 INDEPENDENT CIRCUIT, CANOPY AND MOUNTING HARDWARE
NXESA MODEL
Juno Lighting Group
Done
Datasheet
Description
AC POWERED TYPE
2 3/4 INCH W X 11 3/4 INCH H SIZE
WHITE FINISH
EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL
UL 924, NFPA 101 APPROVAL
ARCHITECTURAL APPLICATION
120/277 VAC VOLTAGE RATING
SURFACE MOUNTING
LED LAMP TYPE
0.85 W AT 120 V, 0.79 W AT 277 V LAMP WATTAGE
DOUBLE FACE(S)
PANEL FACE TYPE
RED LETTER COLOR
MIRROR BACKGROUND/PLATE COLOR
NAVILITE[R] BRAND
LETTER SIZE 6 INCH
STROKE WIDTH 3/4 INCH
WITH 2 INDEPENDENT CIRCUIT, CANOPY AND MOUNTING HARDWARE
NXESA MODEL
AC POWERED TYPE
2 3/4 INCH W X 11 3/4 INCH H SIZE
WHITE FINISH
EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL
UL 924, NFPA 101 APPROVAL
ARCHITECTURAL APPLICATION
120/277 VAC VOLTAGE RATING
SURFACE MOUNTING
LED LAMP TYPE
0.85 W AT 120 V, 0.79 W AT 277 V LAMP WATTAGE
DOUBLE FACE(S)
PANEL FACE TYPE
RED LETTER COLOR
MIRROR BACKGROUND/PLATE COLOR
NAVILITE[R] BRAND
LETTER SIZE 6 INCH
STROKE WIDTH 3/4 INCH
WITH 2 INDEPENDENT CIRCUIT, CANOPY AND MOUNTING HARDWARE
NXESA MODEL
AC POWERED TYPE
2 3/4 INCH W X 11 3/4 INCH H SIZE
WHITE FINISH
EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL
UL 924, NFPA 101 APPROVAL
ARCHITECTURAL APPLICATION
120/277 VAC VOLTAGE RATING
SURFACE MOUNTING
LED LAMP TYPE
0.85 W AT 120 V, 0.79 W AT 277 V LAMP WATTAGE
DOUBLE FACE(S)
PANEL FACE TYPE
RED LETTER COLOR
MIRROR BACKGROUND/PLATE COLOR
NAVILITE[R] BRAND
LETTER SIZE 6 INCH
STROKE WIDTH 3/4 INCH
WITH 2 INDEPENDENT CIRCUIT, CANOPY AND MOUNTING HARDWARE