Juno Lighting Group Exit Sign NNYXESB2RAA

Description
AC/BATTERY POWERED TYPE 15 1/2 INCH L X 1 3/4 INCH D X 13 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 3 W AT 120 V, 3.3 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR ANODIZED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH NEW YORK CITY CODE COMPLIANCE, CANOPY AND MOUNTING HARDWARE BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NNYXESB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 15 1/2 INCH L X 1 3/4 INCH D X 13 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 3 W AT 120 V, 3.3 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR ANODIZED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH NEW YORK CITY CODE COMPLIANCE, CANOPY AND MOUNTING HARDWARE BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NNYXESB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NNYXESB2RAA - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NNYXESB2RAA
Exit Sign NNYXESB2RAA
AC/BATTERY POWERED TYPE 15 1/2 INCH L X 1 3/4 INCH D X 13 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 3 W AT 120 V, 3.3 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR ANODIZED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH NEW YORK CITY CODE COMPLIANCE, CANOPY AND MOUNTING HARDWARE BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NNYXESB MODEL
  • AC/BATTERY POWERED TYPE
  • 15 1/2 INCH L X 1 3/4 INCH D X 13 INCH H SIZE
  • ANODIZED ALUMINUM FINISH
  • EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • LED LAMP TYPE
  • 3 W AT 120 V, 3.3 W AT 277 V LAMP WATTAGE
  • SEALED NICKEL CADMIUM BATTERY TYPE
  • DOUBLE FACE(S)
  • PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE
  • RED LETTER COLOR
  • ANODIZED ALUMINUM BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • WITH NEW YORK CITY CODE COMPLIANCE, CANOPY AND MOUNTING HARDWARE
  • BATTERY VOLTAGE 4.8 V
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • LETTER SIZE 8 INCH
  • STROKE WIDTH 1 INCH
  • NNYXESB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NNYXESB2RAA
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 1745995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pvc
Features Adhesive Backed
View Details