Juno Lighting Group Exit Sign NCXLU2WHNA

Description
AC POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE MATERIAL UL, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 4.5 W AT 120 V, 4.7 W AT 277 V LAMP WATTAGE CORROSION RESISTANT DOUBLE FACE(S) RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH CHICAGO CODE COMPLIANCE LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NCXL MODEL
Datasheet
Description
AC POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE MATERIAL UL, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 4.5 W AT 120 V, 4.7 W AT 277 V LAMP WATTAGE CORROSION RESISTANT DOUBLE FACE(S) RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH CHICAGO CODE COMPLIANCE LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NCXL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NCXLU2WHNA - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NCXLU2WHNA
Exit Sign NCXLU2WHNA
AC POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE MATERIAL UL, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 4.5 W AT 120 V, 4.7 W AT 277 V LAMP WATTAGE CORROSION RESISTANT DOUBLE FACE(S) RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH CHICAGO CODE COMPLIANCE LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NCXL MODEL
  • AC POWERED TYPE
  • 12 1/4 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE
  • WHITE FINISH
  • RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE MATERIAL
  • UL, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 4.5 W AT 120 V, 4.7 W AT 277 V LAMP WATTAGE
  • CORROSION RESISTANT
  • DOUBLE FACE(S)
  • RED LETTER COLOR
  • WHITE BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • WITH CHICAGO CODE COMPLIANCE
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NCXL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NCXLU2WHNA
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 3701318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details