Juno Lighting Group Exit Sign NNYXD3RBAB

Description
AC POWERED TYPE 15 1/2 INCH L X 2 INCH D X 10 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2.1 W AT 120 V, 2.2 W AT 277 V LAMP WATTAGE UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NNYXD MODEL
Datasheet
Description
AC POWERED TYPE 15 1/2 INCH L X 2 INCH D X 10 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2.1 W AT 120 V, 2.2 W AT 277 V LAMP WATTAGE UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NNYXD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NNYXD3RBAB - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NNYXD3RBAB
Exit Sign NNYXD3RBAB
AC POWERED TYPE 15 1/2 INCH L X 2 INCH D X 10 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2.1 W AT 120 V, 2.2 W AT 277 V LAMP WATTAGE UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NNYXD MODEL
  • AC POWERED TYPE
  • 15 1/2 INCH L X 2 INCH D X 10 1/2 INCH H SIZE
  • BLACK FINISH
  • DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • ARCHITECTURAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 2.1 W AT 120 V, 2.2 W AT 277 V LAMP WATTAGE
  • UNIVERSAL FACE(S)
  • DOUBLE FACE CHEVRON FACE TYPE
  • RED LETTER COLOR
  • BRUSHED ALUMINUM BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • LETTER SIZE 8 INCH
  • STROKE WIDTH 1 INCH
  • NNYXD MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NNYXD3RBAB
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details