Juno Lighting Group Exit Sign NCXLBU1WHNA

Description
AC/BATTERY POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE MATERIAL UL, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 7.5 W LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE CORROSION RESISTANT SINGLE FACE(S) RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES QUICK INSTALL SNAP FIT CANOPY AND MOUNTING HARDWARE BATTERY TEMPERATURE RANGE 40 TO 95 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH WITH 22 W REMOTE CAPABILITY NCXLB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE MATERIAL UL, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 7.5 W LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE CORROSION RESISTANT SINGLE FACE(S) RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES QUICK INSTALL SNAP FIT CANOPY AND MOUNTING HARDWARE BATTERY TEMPERATURE RANGE 40 TO 95 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH WITH 22 W REMOTE CAPABILITY NCXLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NCXLBU1WHNA - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NCXLBU1WHNA
Exit Sign NCXLBU1WHNA
AC/BATTERY POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE MATERIAL UL, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 7.5 W LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE CORROSION RESISTANT SINGLE FACE(S) RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES QUICK INSTALL SNAP FIT CANOPY AND MOUNTING HARDWARE BATTERY TEMPERATURE RANGE 40 TO 95 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH WITH 22 W REMOTE CAPABILITY NCXLB MODEL
  • AC/BATTERY POWERED TYPE
  • 12 1/4 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE
  • WHITE FINISH
  • RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE MATERIAL
  • UL, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 7.5 W LAMP WATTAGE
  • SEALED NICKEL CADMIUM BATTERY TYPE
  • CORROSION RESISTANT
  • SINGLE FACE(S)
  • RED LETTER COLOR
  • WHITE BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • INCLUDES QUICK INSTALL SNAP FIT CANOPY AND MOUNTING HARDWARE
  • BATTERY TEMPERATURE RANGE 40 TO 95 DEG F
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • WITH 22 W REMOTE CAPABILITY
  • NCXLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NCXLBU1WHNA
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768020-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 7631516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pp
Width 15.75 inches (400 mm)
View Details