Juno Lighting Group Exit Sign NXWGGY

Description
AC POWERED TYPE 11 3/4 INCH L X 3 3/4 INCH D X 11 7/8 INCH H SIZE GRAY FINISH THERMOPLASTIC HOUSING, POLYCARBONATE FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 3.4 W AT 120 V, 3.4 W AT 277 V LAMP WATTAGE IMPACT/CORROSION RESISTANT SINGLE FACE(S) STENCIL FACE TYPE GREEN LETTER COLOR CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXW MODEL
Datasheet
Description
AC POWERED TYPE 11 3/4 INCH L X 3 3/4 INCH D X 11 7/8 INCH H SIZE GRAY FINISH THERMOPLASTIC HOUSING, POLYCARBONATE FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 3.4 W AT 120 V, 3.4 W AT 277 V LAMP WATTAGE IMPACT/CORROSION RESISTANT SINGLE FACE(S) STENCIL FACE TYPE GREEN LETTER COLOR CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXWGGY - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXWGGY
Exit Sign NXWGGY
AC POWERED TYPE 11 3/4 INCH L X 3 3/4 INCH D X 11 7/8 INCH H SIZE GRAY FINISH THERMOPLASTIC HOUSING, POLYCARBONATE FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 3.4 W AT 120 V, 3.4 W AT 277 V LAMP WATTAGE IMPACT/CORROSION RESISTANT SINGLE FACE(S) STENCIL FACE TYPE GREEN LETTER COLOR CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXW MODEL
  • AC POWERED TYPE
  • 11 3/4 INCH L X 3 3/4 INCH D X 11 7/8 INCH H SIZE
  • GRAY FINISH
  • THERMOPLASTIC HOUSING, POLYCARBONATE FACEPLATE ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • LED LAMP TYPE
  • 3.4 W AT 120 V, 3.4 W AT 277 V LAMP WATTAGE
  • IMPACT/CORROSION RESISTANT
  • SINGLE FACE(S)
  • STENCIL FACE TYPE
  • GREEN LETTER COLOR
  • CLEAR BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXW MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXWGGY
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 3643587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Paper
Features Adhesive Backed
View Details