Juno Lighting Group Exit Sign NXPB3GBLHO

Description
AC/BATTERY POWERED TYPE 13 INCH L X 2 5/8 INCH D X 10 1/4 INCH H SIZE BLACK FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 6.8 W AT 120 V, 7.1 W AT 277 V LAMP WATTAGE LEAD CALCIUM BATTERY TYPE IMPACT/CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR BLACK BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH HIGH OUTPUT BATTERY VOLTAGE 6 V BATTERY TEMPERATURE RANGE 40 TO 95 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXPB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 13 INCH L X 2 5/8 INCH D X 10 1/4 INCH H SIZE BLACK FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 6.8 W AT 120 V, 7.1 W AT 277 V LAMP WATTAGE LEAD CALCIUM BATTERY TYPE IMPACT/CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR BLACK BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH HIGH OUTPUT BATTERY VOLTAGE 6 V BATTERY TEMPERATURE RANGE 40 TO 95 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXPB3GBLHO - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXPB3GBLHO
Exit Sign NXPB3GBLHO
AC/BATTERY POWERED TYPE 13 INCH L X 2 5/8 INCH D X 10 1/4 INCH H SIZE BLACK FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 6.8 W AT 120 V, 7.1 W AT 277 V LAMP WATTAGE LEAD CALCIUM BATTERY TYPE IMPACT/CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR BLACK BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH HIGH OUTPUT BATTERY VOLTAGE 6 V BATTERY TEMPERATURE RANGE 40 TO 95 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXPB MODEL
  • AC/BATTERY POWERED TYPE
  • 13 INCH L X 2 5/8 INCH D X 10 1/4 INCH H SIZE
  • BLACK FINISH
  • INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 6.8 W AT 120 V, 7.1 W AT 277 V LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • IMPACT/CORROSION RESISTANT
  • UNIVERSAL FACE(S)
  • DOUBLE FACE CHEVRON FACE TYPE
  • GREEN LETTER COLOR
  • BLACK BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • WITH HIGH OUTPUT
  • BATTERY VOLTAGE 6 V
  • BATTERY TEMPERATURE RANGE 40 TO 95 DEG F
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXPB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXPB3GBLHO
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 2267869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details