Juno Lighting Group Exit Sign NXD1GBL

Description
AC POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL AND COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2 W AT 120 V, 2.1 W AT 277 V LAMP WATTAGE SINGLE FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR BLACK BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXD MODEL
Datasheet
Description
AC POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL AND COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2 W AT 120 V, 2.1 W AT 277 V LAMP WATTAGE SINGLE FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR BLACK BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXD1GBL - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXD1GBL
Exit Sign NXD1GBL
AC POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL AND COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2 W AT 120 V, 2.1 W AT 277 V LAMP WATTAGE SINGLE FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR BLACK BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXD MODEL
  • AC POWERED TYPE
  • 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE
  • BLACK FINISH
  • DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • ARCHITECTURAL AND COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 2 W AT 120 V, 2.1 W AT 277 V LAMP WATTAGE
  • SINGLE FACE(S)
  • DOUBLE FACE CHEVRON FACE TYPE
  • GREEN LETTER COLOR
  • BLACK BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXD MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXD1GBL
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 4637965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Width 11.81 inches (300 mm)
View Details