Juno Lighting Group Exit Sign NNYXER2RAA

Description
AC POWERED TYPE 17 INCH L X 5 INCH D X 14 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING RECESSED MOUNTING LED LAMP TYPE 3.2 W AT 120 V, 3 W AT 277 V LAMP WATTAGE DOUBLE FACE(S) PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR ANODIZED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH NEW YORK CITY CODE COMPLIANCE, TELESCOPING HANGER BARS LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NNYXER MODEL
Datasheet
Description
AC POWERED TYPE 17 INCH L X 5 INCH D X 14 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING RECESSED MOUNTING LED LAMP TYPE 3.2 W AT 120 V, 3 W AT 277 V LAMP WATTAGE DOUBLE FACE(S) PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR ANODIZED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH NEW YORK CITY CODE COMPLIANCE, TELESCOPING HANGER BARS LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NNYXER MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NNYXER2RAA - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NNYXER2RAA
Exit Sign NNYXER2RAA
AC POWERED TYPE 17 INCH L X 5 INCH D X 14 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING RECESSED MOUNTING LED LAMP TYPE 3.2 W AT 120 V, 3 W AT 277 V LAMP WATTAGE DOUBLE FACE(S) PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR ANODIZED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH NEW YORK CITY CODE COMPLIANCE, TELESCOPING HANGER BARS LETTER SIZE 8 INCH STROKE WIDTH 1 INCH NNYXER MODEL
  • AC POWERED TYPE
  • 17 INCH L X 5 INCH D X 14 3/4 INCH H SIZE
  • ANODIZED ALUMINUM FINISH
  • EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • ARCHITECTURAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • RECESSED MOUNTING
  • LED LAMP TYPE
  • 3.2 W AT 120 V, 3 W AT 277 V LAMP WATTAGE
  • DOUBLE FACE(S)
  • PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE
  • RED LETTER COLOR
  • ANODIZED ALUMINUM BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • WITH NEW YORK CITY CODE COMPLIANCE, TELESCOPING HANGER BARS
  • LETTER SIZE 8 INCH
  • STROKE WIDTH 1 INCH
  • NNYXER MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NNYXER2RAA
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2111180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 5.91 inches (150 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details