Juno Lighting Group Exit Sign NXWBGGY

Description
AC/BATTERY POWERED TYPE 11 3/4 INCH L X 3 3/4 INCH D X 11 7/8 INCH H SIZE GRAY FINISH THERMOPLASTIC HOUSING, POLYCARBONATE FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 2.7 W AT 120 V, 2.9 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE IMPACT/CORROSION RESISTANT SINGLE FACE(S) STENCIL FACE TYPE GREEN LETTER COLOR CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXWB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 11 3/4 INCH L X 3 3/4 INCH D X 11 7/8 INCH H SIZE GRAY FINISH THERMOPLASTIC HOUSING, POLYCARBONATE FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 2.7 W AT 120 V, 2.9 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE IMPACT/CORROSION RESISTANT SINGLE FACE(S) STENCIL FACE TYPE GREEN LETTER COLOR CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXWB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXWBGGY - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXWBGGY
Exit Sign NXWBGGY
AC/BATTERY POWERED TYPE 11 3/4 INCH L X 3 3/4 INCH D X 11 7/8 INCH H SIZE GRAY FINISH THERMOPLASTIC HOUSING, POLYCARBONATE FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 2.7 W AT 120 V, 2.9 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE IMPACT/CORROSION RESISTANT SINGLE FACE(S) STENCIL FACE TYPE GREEN LETTER COLOR CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXWB MODEL
  • AC/BATTERY POWERED TYPE
  • 11 3/4 INCH L X 3 3/4 INCH D X 11 7/8 INCH H SIZE
  • GRAY FINISH
  • THERMOPLASTIC HOUSING, POLYCARBONATE FACEPLATE ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • LED LAMP TYPE
  • 2.7 W AT 120 V, 2.9 W AT 277 V LAMP WATTAGE
  • SEALED NICKEL CADMIUM BATTERY TYPE
  • IMPACT/CORROSION RESISTANT
  • SINGLE FACE(S)
  • STENCIL FACE TYPE
  • GREEN LETTER COLOR
  • CLEAR BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • BATTERY VOLTAGE 4.8 V
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXWB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXWBGGY
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details