Juno Lighting Group Exit Sign NXESBA2RWH

Description
AC/BATTERY POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE WHITE FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 1.27 W AT 120 V, 1.05 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) PANEL FACE TYPE RED LETTER COLOR MIRROR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXESBA MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE WHITE FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 1.27 W AT 120 V, 1.05 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) PANEL FACE TYPE RED LETTER COLOR MIRROR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXESBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXESBA2RWH - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXESBA2RWH
Exit Sign NXESBA2RWH
AC/BATTERY POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE WHITE FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 1.27 W AT 120 V, 1.05 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) PANEL FACE TYPE RED LETTER COLOR MIRROR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXESBA MODEL
  • AC/BATTERY POWERED TYPE
  • 2 3/4 INCH W X 11 3/4 INCH H SIZE
  • WHITE FINISH
  • EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • ARCHITECTURAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • LED LAMP TYPE
  • 1.27 W AT 120 V, 1.05 W AT 277 V LAMP WATTAGE
  • SEALED NICKEL CADMIUM BATTERY TYPE
  • DOUBLE FACE(S)
  • PANEL FACE TYPE
  • RED LETTER COLOR
  • MIRROR BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • BATTERY VOLTAGE 4.8 V
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXESBA MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXESBA2RWH
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1579305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details