Juno Lighting Group Exit Sign NXESA1RAA-MX

Description
AC POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 0.85 W AT 120 V, 0.79 W AT 277 V LAMP WATTAGE SINGLE FACE(S) RED LETTER COLOR CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH CANOPY AND MOUNTING HARDWARE LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXESA MODEL
Datasheet
Description
AC POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 0.85 W AT 120 V, 0.79 W AT 277 V LAMP WATTAGE SINGLE FACE(S) RED LETTER COLOR CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH CANOPY AND MOUNTING HARDWARE LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXESA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXESA1RAA-MX - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXESA1RAA-MX
Exit Sign NXESA1RAA-MX
AC POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 0.85 W AT 120 V, 0.79 W AT 277 V LAMP WATTAGE SINGLE FACE(S) RED LETTER COLOR CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH CANOPY AND MOUNTING HARDWARE LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXESA MODEL
  • AC POWERED TYPE
  • 2 3/4 INCH W X 11 3/4 INCH H SIZE
  • ANODIZED ALUMINUM FINISH
  • EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • ARCHITECTURAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • LED LAMP TYPE
  • 0.85 W AT 120 V, 0.79 W AT 277 V LAMP WATTAGE
  • SINGLE FACE(S)
  • RED LETTER COLOR
  • CLEAR BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • WITH CANOPY AND MOUNTING HARDWARE
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXESA MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXESA1RAA-MX
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details