AC POWERED TYPE
12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE
BRUSHED ALUMINUM FINISH
DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL
UL 924, NFPA 101 APPROVAL
ARCHITECTURAL AND COMMERCIAL APPLICATION
120/277 VAC VOLTAGE RATING
UNIVERSAL MOUNTING
LED LAMP TYPE
2 W AT 120 V, 2.1 W AT 277 V LAMP WATTAGE
DOUBLE FACE(S)
DOUBLE FACE CHEVRON FACE TYPE
GREEN LETTER COLOR
BRUSHED ALUMINUM BACKGROUND/PLATE COLOR
NAVILITE[R] BRAND
LETTER SIZE 6 INCH
STROKE WIDTH 3/4 INCH
NXD MODEL
Juno Lighting Group
Done
Datasheet
Description
AC POWERED TYPE
12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE
BRUSHED ALUMINUM FINISH
DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL
UL 924, NFPA 101 APPROVAL
ARCHITECTURAL AND COMMERCIAL APPLICATION
120/277 VAC VOLTAGE RATING
UNIVERSAL MOUNTING
LED LAMP TYPE
2 W AT 120 V, 2.1 W AT 277 V LAMP WATTAGE
DOUBLE FACE(S)
DOUBLE FACE CHEVRON FACE TYPE
GREEN LETTER COLOR
BRUSHED ALUMINUM BACKGROUND/PLATE COLOR
NAVILITE[R] BRAND
LETTER SIZE 6 INCH
STROKE WIDTH 3/4 INCH
NXD MODEL
AC POWERED TYPE
12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE
BRUSHED ALUMINUM FINISH
DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL
UL 924, NFPA 101 APPROVAL
ARCHITECTURAL AND COMMERCIAL APPLICATION
120/277 VAC VOLTAGE RATING
UNIVERSAL MOUNTING
LED LAMP TYPE
2 W AT 120 V, 2.1 W AT 277 V LAMP WATTAGE
DOUBLE FACE(S)
DOUBLE FACE CHEVRON FACE TYPE
GREEN LETTER COLOR
BRUSHED ALUMINUM BACKGROUND/PLATE COLOR
NAVILITE[R] BRAND
LETTER SIZE 6 INCH
STROKE WIDTH 3/4 INCH
NXD MODEL
AC POWERED TYPE
12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE
BRUSHED ALUMINUM FINISH
DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL