Juno Lighting Group Exit Sign NXS3RBL

Description
AC POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 7 1/2 INCH H SIZE BLACK FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 4.9 W AT 120 V, 4.9 W AT 277 V LAMP WATTAGE CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXS MODEL
Datasheet
Description
AC POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 7 1/2 INCH H SIZE BLACK FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 4.9 W AT 120 V, 4.9 W AT 277 V LAMP WATTAGE CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXS3RBL - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXS3RBL
Exit Sign NXS3RBL
AC POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 7 1/2 INCH H SIZE BLACK FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 4.9 W AT 120 V, 4.9 W AT 277 V LAMP WATTAGE CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR NAVILITE[R] BRAND LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXS MODEL
  • AC POWERED TYPE
  • 12 1/4 INCH L X 2 1/4 INCH D X 7 1/2 INCH H SIZE
  • BLACK FINISH
  • RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 4.9 W AT 120 V, 4.9 W AT 277 V LAMP WATTAGE
  • CORROSION RESISTANT
  • UNIVERSAL FACE(S)
  • DOUBLE FACE CHEVRON FACE TYPE
  • RED LETTER COLOR
  • BLACK BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXS3RBL
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Pipe Identification - 047308-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Mandatory Signs - 146414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details