Juno Lighting Group Exit Sign NCRESLBU2WHAR

Description
AC/BATTERY POWERED TYPE 14 1/2 INCH L X 4 1/4 INCH W X 12 1/2 INCH H SIZE WHITE FINISH STEEL HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING RECESSED MOUNTING LED LAMP TYPE 4.8 W AT 120 V, 5.5 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE/CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH ARCHITECTURAL ALUMINUM TRIM IN WHITE FINISH BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F NCRESLB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 14 1/2 INCH L X 4 1/4 INCH W X 12 1/2 INCH H SIZE WHITE FINISH STEEL HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING RECESSED MOUNTING LED LAMP TYPE 4.8 W AT 120 V, 5.5 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE/CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH ARCHITECTURAL ALUMINUM TRIM IN WHITE FINISH BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F NCRESLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NCRESLBU2WHAR - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NCRESLBU2WHAR
Exit Sign NCRESLBU2WHAR
AC/BATTERY POWERED TYPE 14 1/2 INCH L X 4 1/4 INCH W X 12 1/2 INCH H SIZE WHITE FINISH STEEL HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING RECESSED MOUNTING LED LAMP TYPE 4.8 W AT 120 V, 5.5 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE/CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH ARCHITECTURAL ALUMINUM TRIM IN WHITE FINISH BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F NCRESLB MODEL
  • AC/BATTERY POWERED TYPE
  • 14 1/2 INCH L X 4 1/4 INCH W X 12 1/2 INCH H SIZE
  • WHITE FINISH
  • STEEL HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • RECESSED MOUNTING
  • LED LAMP TYPE
  • 4.8 W AT 120 V, 5.5 W AT 277 V LAMP WATTAGE
  • SEALED NICKEL CADMIUM BATTERY TYPE
  • DOUBLE FACE(S)
  • RIGHT ARROW FACE TYPE
  • RED LETTER COLOR
  • WHITE/CLEAR BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • WITH ARCHITECTURAL ALUMINUM TRIM IN WHITE FINISH
  • BATTERY VOLTAGE 4.8 V
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • NCRESLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NCRESLBU2WHAR
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Mandatory Signs - 7631761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 16.54 inches (420 mm)
View Details