Juno Lighting Group Exit Sign NXECR1RBA

Description
AC POWERED TYPE 15 3/4 INCH L X 5 3/4 INCH D X 10 1/2 INCH H SIZE SOFT BRUSHED ALUMINUM FINISH STEEL HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING RECESSED CEILING MOUNTING LED LAMP TYPE 3.54 W AT 120 V, 3.59 W AT 277 V LAMP WATTAGE SINGLE FACE(S) PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR SOFT BRUSHED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES TELESCOPING BAR HANGER, COMMERCIAL BAR HANGER BRACKET LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXECR MODEL
Datasheet
Description
AC POWERED TYPE 15 3/4 INCH L X 5 3/4 INCH D X 10 1/2 INCH H SIZE SOFT BRUSHED ALUMINUM FINISH STEEL HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING RECESSED CEILING MOUNTING LED LAMP TYPE 3.54 W AT 120 V, 3.59 W AT 277 V LAMP WATTAGE SINGLE FACE(S) PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR SOFT BRUSHED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES TELESCOPING BAR HANGER, COMMERCIAL BAR HANGER BRACKET LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXECR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXECR1RBA - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXECR1RBA
Exit Sign NXECR1RBA
AC POWERED TYPE 15 3/4 INCH L X 5 3/4 INCH D X 10 1/2 INCH H SIZE SOFT BRUSHED ALUMINUM FINISH STEEL HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING RECESSED CEILING MOUNTING LED LAMP TYPE 3.54 W AT 120 V, 3.59 W AT 277 V LAMP WATTAGE SINGLE FACE(S) PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR SOFT BRUSHED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES TELESCOPING BAR HANGER, COMMERCIAL BAR HANGER BRACKET LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXECR MODEL
  • AC POWERED TYPE
  • 15 3/4 INCH L X 5 3/4 INCH D X 10 1/2 INCH H SIZE
  • SOFT BRUSHED ALUMINUM FINISH
  • STEEL HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • RECESSED CEILING MOUNTING
  • LED LAMP TYPE
  • 3.54 W AT 120 V, 3.59 W AT 277 V LAMP WATTAGE
  • SINGLE FACE(S)
  • PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE
  • RED LETTER COLOR
  • SOFT BRUSHED ALUMINUM BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • INCLUDES TELESCOPING BAR HANGER, COMMERCIAL BAR HANGER BRACKET
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXECR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXECR1RBA
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Width 11.81 inches (300 mm)
View Details