AC/BATTERY POWERED TYPE
14 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE
WHITE FINISH
RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE MATERIAL
UL, NFPA 101 APPROVAL
120/277 VAC VOLTAGE RATING
UNIVERSAL MOUNTING
LED LAMP TYPE
7.5 W LAMP WATTAGE
SEALED NICKEL CADMIUM BATTERY TYPE
CORROSION RESISTANT
DOUBLE FACE(S)
LEFT ARROW FACE TYPE
RED LETTER COLOR
WHITE BACKGROUND/PLATE COLOR
NAVILITE[R] BRAND
INCLUDES QUICK INSTALL SNAP FIT CANOPY AND MOUNTING HARDWARE
BATTERY TEMPERATURE RANGE 40 TO 95 DEG F
LETTER SIZE 6 INCH
STROKE WIDTH 3/4 INCH
WITH 22 W REMOTE CAPABILITY
NCSLB MODEL
Juno Lighting Group
Done
Datasheet
Description
AC/BATTERY POWERED TYPE
14 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE
WHITE FINISH
RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE MATERIAL
UL, NFPA 101 APPROVAL
120/277 VAC VOLTAGE RATING
UNIVERSAL MOUNTING
LED LAMP TYPE
7.5 W LAMP WATTAGE
SEALED NICKEL CADMIUM BATTERY TYPE
CORROSION RESISTANT
DOUBLE FACE(S)
LEFT ARROW FACE TYPE
RED LETTER COLOR
WHITE BACKGROUND/PLATE COLOR
NAVILITE[R] BRAND
INCLUDES QUICK INSTALL SNAP FIT CANOPY AND MOUNTING HARDWARE
BATTERY TEMPERATURE RANGE 40 TO 95 DEG F
LETTER SIZE 6 INCH
STROKE WIDTH 3/4 INCH
WITH 22 W REMOTE CAPABILITY
NCSLB MODEL
AC/BATTERY POWERED TYPE
14 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE
WHITE FINISH
RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE MATERIAL
UL, NFPA 101 APPROVAL
120/277 VAC VOLTAGE RATING
UNIVERSAL MOUNTING
LED LAMP TYPE
7.5 W LAMP WATTAGE
SEALED NICKEL CADMIUM BATTERY TYPE
CORROSION RESISTANT
DOUBLE FACE(S)
LEFT ARROW FACE TYPE
RED LETTER COLOR
WHITE BACKGROUND/PLATE COLOR
NAVILITE[R] BRAND
INCLUDES QUICK INSTALL SNAP FIT CANOPY AND MOUNTING HARDWARE
BATTERY TEMPERATURE RANGE 40 TO 95 DEG F
LETTER SIZE 6 INCH
STROKE WIDTH 3/4 INCH
WITH 22 W REMOTE CAPABILITY
NCSLB MODEL
AC/BATTERY POWERED TYPE
14 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE
WHITE FINISH
RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE MATERIAL
UL, NFPA 101 APPROVAL
120/277 VAC VOLTAGE RATING
UNIVERSAL MOUNTING
LED LAMP TYPE
7.5 W LAMP WATTAGE
SEALED NICKEL CADMIUM BATTERY TYPE
CORROSION RESISTANT
DOUBLE FACE(S)
LEFT ARROW FACE TYPE
RED LETTER COLOR
WHITE BACKGROUND/PLATE COLOR
NAVILITE[R] BRAND
INCLUDES QUICK INSTALL SNAP FIT CANOPY AND MOUNTING HARDWARE