Juno Lighting Group Exit Sign NCESLBU2WHDA

Description
AC/BATTERY POWERED TYPE 13 INCH L X 1 3/4 INCH W X 12 1/2 INCH H SIZE WHITE POWDER COATED FINISH EXTRUDED ALUMINUM HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 4.8 W AT 120 V, 5.5 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) DOUBLE ARROW FACE TYPE RED LETTER COLOR WHITE/CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH CHICAGO CODE COMPLIANCE BATTERY VOLTAGE 4.8 V, 2000 MAH BATTERY TEMPERATURE RANGE 32 TO 100 DEG F NCESLB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 13 INCH L X 1 3/4 INCH W X 12 1/2 INCH H SIZE WHITE POWDER COATED FINISH EXTRUDED ALUMINUM HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 4.8 W AT 120 V, 5.5 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) DOUBLE ARROW FACE TYPE RED LETTER COLOR WHITE/CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH CHICAGO CODE COMPLIANCE BATTERY VOLTAGE 4.8 V, 2000 MAH BATTERY TEMPERATURE RANGE 32 TO 100 DEG F NCESLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NCESLBU2WHDA - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NCESLBU2WHDA
Exit Sign NCESLBU2WHDA
AC/BATTERY POWERED TYPE 13 INCH L X 1 3/4 INCH W X 12 1/2 INCH H SIZE WHITE POWDER COATED FINISH EXTRUDED ALUMINUM HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 4.8 W AT 120 V, 5.5 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) DOUBLE ARROW FACE TYPE RED LETTER COLOR WHITE/CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH CHICAGO CODE COMPLIANCE BATTERY VOLTAGE 4.8 V, 2000 MAH BATTERY TEMPERATURE RANGE 32 TO 100 DEG F NCESLB MODEL
  • AC/BATTERY POWERED TYPE
  • 13 INCH L X 1 3/4 INCH W X 12 1/2 INCH H SIZE
  • WHITE POWDER COATED FINISH
  • EXTRUDED ALUMINUM HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • LED LAMP TYPE
  • 4.8 W AT 120 V, 5.5 W AT 277 V LAMP WATTAGE
  • SEALED NICKEL CADMIUM BATTERY TYPE
  • DOUBLE FACE(S)
  • DOUBLE ARROW FACE TYPE
  • RED LETTER COLOR
  • WHITE/CLEAR BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • WITH CHICAGO CODE COMPLIANCE
  • BATTERY VOLTAGE 4.8 V, 2000 MAH
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • NCESLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NCESLBU2WHDA
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 127564-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Exit Signs - 146362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details