Juno Lighting Group Exit Sign NXESBA1RAA

Description
AC/BATTERY POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 1.27 W AT 120 V, 1.05 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) PANEL FACE TYPE RED LETTER COLOR CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXESBA MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 1.27 W AT 120 V, 1.05 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) PANEL FACE TYPE RED LETTER COLOR CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXESBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXESBA1RAA - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXESBA1RAA
Exit Sign NXESBA1RAA
AC/BATTERY POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 1.27 W AT 120 V, 1.05 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) PANEL FACE TYPE RED LETTER COLOR CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXESBA MODEL
  • AC/BATTERY POWERED TYPE
  • 2 3/4 INCH W X 11 3/4 INCH H SIZE
  • ANODIZED ALUMINUM FINISH
  • EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • ARCHITECTURAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • LED LAMP TYPE
  • 1.27 W AT 120 V, 1.05 W AT 277 V LAMP WATTAGE
  • SEALED NICKEL CADMIUM BATTERY TYPE
  • SINGLE FACE(S)
  • PANEL FACE TYPE
  • RED LETTER COLOR
  • CLEAR BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • BATTERY VOLTAGE 4.8 V
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXESBA MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXESBA1RAA
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 7873739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details