Juno Lighting Group Exit Sign NXDB2RWHSD

Description
AC/BATTERY POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE WHITE FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL AND COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 3.3 W AT 120 V, 3.6 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH SELF DIAGNOSTIC BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXDB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE WHITE FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL AND COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 3.3 W AT 120 V, 3.6 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH SELF DIAGNOSTIC BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXDB2RWHSD - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXDB2RWHSD
Exit Sign NXDB2RWHSD
AC/BATTERY POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE WHITE FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL AND COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 3.3 W AT 120 V, 3.6 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE DOUBLE FACE(S) DOUBLE FACE CHEVRON FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND WITH SELF DIAGNOSTIC BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXDB MODEL
  • AC/BATTERY POWERED TYPE
  • 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE
  • WHITE FINISH
  • DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • ARCHITECTURAL AND COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 3.3 W AT 120 V, 3.6 W AT 277 V LAMP WATTAGE
  • SEALED NICKEL CADMIUM BATTERY TYPE
  • DOUBLE FACE(S)
  • DOUBLE FACE CHEVRON FACE TYPE
  • RED LETTER COLOR
  • WHITE BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • WITH SELF DIAGNOSTIC
  • BATTERY VOLTAGE 4.8 V
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXDB2RWHSD
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details