Juno Lighting Group Exit Sign NXDB1GBA

Description
AC/BATTERY POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE BRUSHED ALUMINUM FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL AND COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 3.5 W AT 120 V, 3.9 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXDB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE BRUSHED ALUMINUM FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL AND COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 3.5 W AT 120 V, 3.9 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXDB1GBA - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXDB1GBA
Exit Sign NXDB1GBA
AC/BATTERY POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE BRUSHED ALUMINUM FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL AND COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 3.5 W AT 120 V, 3.9 W AT 277 V LAMP WATTAGE SEALED NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR NAVILITE[R] BRAND BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXDB MODEL
  • AC/BATTERY POWERED TYPE
  • 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE
  • BRUSHED ALUMINUM FINISH
  • DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • ARCHITECTURAL AND COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 3.5 W AT 120 V, 3.9 W AT 277 V LAMP WATTAGE
  • SEALED NICKEL CADMIUM BATTERY TYPE
  • SINGLE FACE(S)
  • DOUBLE FACE CHEVRON FACE TYPE
  • GREEN LETTER COLOR
  • BRUSHED ALUMINUM BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • BATTERY VOLTAGE 4.8 V
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXDB1GBA
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 2.1 ft (6.4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details