Juno Lighting Group Exit Sign NCESLU2WHAR

Description
AC POWERED TYPE 13 INCH L X 1 3/4 INCH W X 12 1/2 INCH H SIZE WHITE POWDER COATED FINISH EXTRUDED ALUMINUM HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 4.5 W AT 120 V, 4.8 W AT 277 V LAMP WATTAGE DOUBLE FACE(S) RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE/CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES QUICK INSTALL SNAP FIT CANOPY AND MOUNTING HARDWARE BATTERY TEMPERATURE RANGE 40 TO 95 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH WITH 22 W REMOTE CAPABILITY NCESL MODEL
Datasheet
Description
AC POWERED TYPE 13 INCH L X 1 3/4 INCH W X 12 1/2 INCH H SIZE WHITE POWDER COATED FINISH EXTRUDED ALUMINUM HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 4.5 W AT 120 V, 4.8 W AT 277 V LAMP WATTAGE DOUBLE FACE(S) RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE/CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES QUICK INSTALL SNAP FIT CANOPY AND MOUNTING HARDWARE BATTERY TEMPERATURE RANGE 40 TO 95 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH WITH 22 W REMOTE CAPABILITY NCESL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NCESLU2WHAR - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NCESLU2WHAR
Exit Sign NCESLU2WHAR
AC POWERED TYPE 13 INCH L X 1 3/4 INCH W X 12 1/2 INCH H SIZE WHITE POWDER COATED FINISH EXTRUDED ALUMINUM HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 4.5 W AT 120 V, 4.8 W AT 277 V LAMP WATTAGE DOUBLE FACE(S) RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE/CLEAR BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES QUICK INSTALL SNAP FIT CANOPY AND MOUNTING HARDWARE BATTERY TEMPERATURE RANGE 40 TO 95 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH WITH 22 W REMOTE CAPABILITY NCESL MODEL
  • AC POWERED TYPE
  • 13 INCH L X 1 3/4 INCH W X 12 1/2 INCH H SIZE
  • WHITE POWDER COATED FINISH
  • EXTRUDED ALUMINUM HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • LED LAMP TYPE
  • 4.5 W AT 120 V, 4.8 W AT 277 V LAMP WATTAGE
  • DOUBLE FACE(S)
  • RIGHT ARROW FACE TYPE
  • RED LETTER COLOR
  • WHITE/CLEAR BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • INCLUDES QUICK INSTALL SNAP FIT CANOPY AND MOUNTING HARDWARE
  • BATTERY TEMPERATURE RANGE 40 TO 95 DEG F
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • WITH 22 W REMOTE CAPABILITY
  • NCESL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NCESLU2WHAR
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 146442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Slippery Surface
Materials of Construction Polyester Film
Height 0.9744 ft (2.97 dm)
View Details