Juno Lighting Group Exit Sign NXPB3GWH

Description
AC/BATTERY POWERED TYPE 12-1/4 INCH L X 1-3/4 INCH D X 7-1/2 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 3.1 W AT 120 V, 3 W AT 277 V LAMP WATTAGE SEALED NICKEL-CADMIUM BATTERY TYPE IMPACT/SCRATCH/FADE/ CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES CANOPY AND MOUNTING HARDWARE BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXPB MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 12-1/4 INCH L X 1-3/4 INCH D X 7-1/2 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 3.1 W AT 120 V, 3 W AT 277 V LAMP WATTAGE SEALED NICKEL-CADMIUM BATTERY TYPE IMPACT/SCRATCH/FADE/ CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES CANOPY AND MOUNTING HARDWARE BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - NXPB3GWH - Juno Lighting Group
Des Plaines, IL, USA
Exit Sign
NXPB3GWH
Exit Sign NXPB3GWH
AC/BATTERY POWERED TYPE 12-1/4 INCH L X 1-3/4 INCH D X 7-1/2 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 3.1 W AT 120 V, 3 W AT 277 V LAMP WATTAGE SEALED NICKEL-CADMIUM BATTERY TYPE IMPACT/SCRATCH/FADE/ CORROSION RESISTANT UNIVERSAL FACE(S) DOUBLE FACE CHEVRON FACE TYPE GREEN LETTER COLOR WHITE BACKGROUND/PLATE COLOR NAVILITE[R] BRAND INCLUDES CANOPY AND MOUNTING HARDWARE BATTERY VOLTAGE 4.8 V BATTERY TEMPERATURE RANGE 32 TO 100 DEG F LETTER SIZE 6 INCH STROKE WIDTH 3/4 INCH NXPB MODEL
  • AC/BATTERY POWERED TYPE
  • 12-1/4 INCH L X 1-3/4 INCH D X 7-1/2 INCH H SIZE
  • WHITE FINISH
  • INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 3.1 W AT 120 V, 3 W AT 277 V LAMP WATTAGE
  • SEALED NICKEL-CADMIUM BATTERY TYPE
  • IMPACT/SCRATCH/FADE/CORROSION RESISTANT
  • UNIVERSAL FACE(S)
  • DOUBLE FACE CHEVRON FACE TYPE
  • GREEN LETTER COLOR
  • WHITE BACKGROUND/PLATE COLOR
  • NAVILITE[R] BRAND
  • INCLUDES CANOPY AND MOUNTING HARDWARE
  • BATTERY VOLTAGE 4.8 V
  • BATTERY TEMPERATURE RANGE 32 TO 100 DEG F
  • LETTER SIZE 6 INCH
  • STROKE WIDTH 3/4 INCH
  • NXPB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Safety Labels and Signs
Product Number NXPB3GWH
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 559568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details