ILSCO Corporation Individual Cable Tubing 25001

Description
HEAT TYPE 96 INCH 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER 34 TO 26 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.016 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
Datasheet
Description
HEAT TYPE 96 INCH 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER 34 TO 26 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.016 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 25001 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
25001
Individual Cable Tubing 25001
HEAT TYPE 96 INCH 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER 34 TO 26 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.016 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
  • HEAT TYPE
  • 96 INCH
  • 0.046 INCH MIN. EXPANDED DIAMETER
  • 0.023 INCH MAX. RECOVERED DIAMETER
  • 34 TO 26 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.016 INCH THICKNESS
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • ROHS COMPLIANT
  • INCLUDES CONVENIENT DISK DISPENSER
  • THIN WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 25001
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details