ILSCO Corporation Individual Cable Tubing 21612-B2

Description
HEAT TYPE BLACK COLOR 12 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 4/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.14 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet
Description
HEAT TYPE BLACK COLOR 12 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 4/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.14 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 21612-B2 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
21612-B2
Individual Cable Tubing 21612-B2
HEAT TYPE BLACK COLOR 12 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 4/0 AWG TO 400 KCMIL CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.14 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
  • HEAT TYPE
  • BLACK COLOR
  • 12 INCH
  • 1.5 INCH MIN. EXPANDED DIAMETER
  • 0.5 INCH MAX. RECOVERED DIAMETER
  • 4/0 AWG TO 400 KCMIL CABLE SIZE
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.14 INCH THICKNESS
  • 3:1 SHRINK RATIO
  • HEAVY, ADHESIVE LINED WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION DIRECT BURIAL, FLAME RETARDANT
  • HEAVY WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 21612-B2
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 043115-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MK-4-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details