ILSCO Corporation Individual Cable Tubing 25007

Description
HEAT TYPE 96 INCH 0.3112 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER 12 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
Datasheet
Description
HEAT TYPE 96 INCH 0.3112 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER 12 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 25007 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
25007
Individual Cable Tubing 25007
HEAT TYPE 96 INCH 0.3112 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER 12 TO 10 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
  • HEAT TYPE
  • 96 INCH
  • 0.3112 INCH MIN. EXPANDED DIAMETER
  • 0.156 INCH MAX. RECOVERED DIAMETER
  • 12 TO 10 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • ROHS COMPLIANT
  • INCLUDES CONVENIENT DISK DISPENSER
  • THIN WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 25007
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details