ILSCO Corporation Individual Cable Tubing 22406-B2

Description
HEAT TYPE CLEAR COLOR 6 INCH 1 INCH MIN. EXPANDED DIAMETER 0.4 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE 600 V VOLTAGE RATING 0.075 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL MEDIUM WALL MODEL
Datasheet
Description
HEAT TYPE CLEAR COLOR 6 INCH 1 INCH MIN. EXPANDED DIAMETER 0.4 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE 600 V VOLTAGE RATING 0.075 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL MEDIUM WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 22406-B2 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
22406-B2
Individual Cable Tubing 22406-B2
HEAT TYPE CLEAR COLOR 6 INCH 1 INCH MIN. EXPANDED DIAMETER 0.4 INCH MAX. RECOVERED DIAMETER 1 TO 4/0 AWG CABLE SIZE 600 V VOLTAGE RATING 0.075 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL MEDIUM WALL MODEL
  • HEAT TYPE
  • CLEAR COLOR
  • 6 INCH
  • 1 INCH MIN. EXPANDED DIAMETER
  • 0.4 INCH MAX. RECOVERED DIAMETER
  • 1 TO 4/0 AWG CABLE SIZE
  • 600 V VOLTAGE RATING
  • 0.075 INCH THICKNESS
  • 2.5:1 SHRINK RATIO
  • MEDIUM, ADHESIVE LINED WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION DIRECT BURIAL
  • MEDIUM WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 22406-B2
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Alfagomma® 1.61 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0414 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.61 inch (40.89 mm)
View Details
Sleeve - NPFC-S-2G14-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details