ILSCO Corporation Individual Cable Tubing 21448

Description
HEAT TYPE BLACK COLOR 48 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.12 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet
Description
HEAT TYPE BLACK COLOR 48 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.12 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 21448 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
21448
Individual Cable Tubing 21448
HEAT TYPE BLACK COLOR 48 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.12 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
  • HEAT TYPE
  • BLACK COLOR
  • 48 INCH
  • 1.1 INCH MIN. EXPANDED DIAMETER
  • 0.375 INCH MAX. RECOVERED DIAMETER
  • 2 TO 4/0 AWG CABLE SIZE
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.12 INCH THICKNESS
  • 3:1 SHRINK RATIO
  • HEAVY, ADHESIVE LINED WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION DIRECT BURIAL, FLAME RETARDANT
  • HEAVY WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 21448
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-07-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details