ILSCO Corporation Individual Cable Tubing 24009-B5

Description
HEAT TYPE BLACK COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND WITH CONVENIENT DISK DISPENSER PACKAGING QUANTITY 5 PER BAG
Datasheet
Description
HEAT TYPE BLACK COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND WITH CONVENIENT DISK DISPENSER PACKAGING QUANTITY 5 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 24009-B5 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
24009-B5
Individual Cable Tubing 24009-B5
HEAT TYPE BLACK COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND WITH CONVENIENT DISK DISPENSER PACKAGING QUANTITY 5 PER BAG
  • HEAT TYPE
  • BLACK COLOR
  • 6 INCH
  • 0.5 INCH MIN. EXPANDED DIAMETER
  • 0.25 INCH MAX. RECOVERED DIAMETER
  • 6 TO 4 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • ILSCO[R] BRAND
  • WITH CONVENIENT DISK DISPENSER
  • PACKAGING QUANTITY 5 PER BAG
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 24009-B5
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1874821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.0787 inch (2 mm)
Length 394 inch (10000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Cable Wraps - 029557-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-06-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details