ILSCO Corporation Individual Cable Tubing 21412-B2

Description
HEAT TYPE BLACK COLOR 12 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.12 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet
Description
HEAT TYPE BLACK COLOR 12 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.12 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 21412-B2 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
21412-B2
Individual Cable Tubing 21412-B2
HEAT TYPE BLACK COLOR 12 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.12 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
  • HEAT TYPE
  • BLACK COLOR
  • 12 INCH
  • 1.1 INCH MIN. EXPANDED DIAMETER
  • 0.375 INCH MAX. RECOVERED DIAMETER
  • 2 TO 4/0 AWG CABLE SIZE
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.12 INCH THICKNESS
  • 3:1 SHRINK RATIO
  • HEAVY, ADHESIVE LINED WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION DIRECT BURIAL, FLAME RETARDANT
  • HEAVY WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 21412-B2
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2685007 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details