ILSCO Corporation Individual Cable Tubing 21112-B3

Description
HEAT TYPE BLACK COLOR 12 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 6 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.06 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet
Description
HEAT TYPE BLACK COLOR 12 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 6 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.06 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 21112-B3 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
21112-B3
Individual Cable Tubing 21112-B3
HEAT TYPE BLACK COLOR 12 INCH 0.4 INCH MIN. EXPANDED DIAMETER 0.15 INCH MAX. RECOVERED DIAMETER 14 TO 6 AWG CABLE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 0.06 INCH THICKNESS 3:1 SHRINK RATIO HEAVY, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL, FLAME RETARDANT HEAVY WALL MODEL
  • HEAT TYPE
  • BLACK COLOR
  • 12 INCH
  • 0.4 INCH MIN. EXPANDED DIAMETER
  • 0.15 INCH MAX. RECOVERED DIAMETER
  • 14 TO 6 AWG CABLE SIZE
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.06 INCH THICKNESS
  • 3:1 SHRINK RATIO
  • HEAVY, ADHESIVE LINED WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION DIRECT BURIAL, FLAME RETARDANT
  • HEAVY WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 21112-B3
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details