ILSCO Corporation Individual Cable Tubing 24001-B10

Description
HEAT TYPE BLACK COLOR 6 INCH 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER 34 TO 26 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.016 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND WITH CONVENIENT DISK DISPENSER PACKAGING QUANTITY 10 PER BAG
Datasheet
Description
HEAT TYPE BLACK COLOR 6 INCH 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER 34 TO 26 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.016 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND WITH CONVENIENT DISK DISPENSER PACKAGING QUANTITY 10 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 24001-B10 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
24001-B10
Individual Cable Tubing 24001-B10
HEAT TYPE BLACK COLOR 6 INCH 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER 34 TO 26 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.016 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND WITH CONVENIENT DISK DISPENSER PACKAGING QUANTITY 10 PER BAG
  • HEAT TYPE
  • BLACK COLOR
  • 6 INCH
  • 0.046 INCH MIN. EXPANDED DIAMETER
  • 0.023 INCH MAX. RECOVERED DIAMETER
  • 34 TO 26 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.016 INCH THICKNESS
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • ILSCO[R] BRAND
  • WITH CONVENIENT DISK DISPENSER
  • PACKAGING QUANTITY 10 PER BAG
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 24001-B10
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details