ILSCO Corporation Individual Cable Tubing 25002

Description
HEAT TYPE 96 INCH 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 30 TO 24 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
Datasheet
Description
HEAT TYPE 96 INCH 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 30 TO 24 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 25002 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
25002
Individual Cable Tubing 25002
HEAT TYPE 96 INCH 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 30 TO 24 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ROHS COMPLIANT INCLUDES CONVENIENT DISK DISPENSER THIN WALL MODEL
  • HEAT TYPE
  • 96 INCH
  • 0.063 INCH MIN. EXPANDED DIAMETER
  • 0.031 INCH MAX. RECOVERED DIAMETER
  • 30 TO 24 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.017 INCH THICKNESS
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • ROHS COMPLIANT
  • INCLUDES CONVENIENT DISK DISPENSER
  • THIN WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 25002
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-01-QB6IN-30 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Push-in sleeve - NPQH-D-S8-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details