ILSCO Corporation Individual Cable Tubing 22106-B3

Description
HEAT TYPE CLEAR COLOR 6 INCH 0.29 INCH MIN. EXPANDED DIAMETER 0.08 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE 600 V VOLTAGE RATING 0.047 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL MEDIUM WALL MODEL
Datasheet
Description
HEAT TYPE CLEAR COLOR 6 INCH 0.29 INCH MIN. EXPANDED DIAMETER 0.08 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE 600 V VOLTAGE RATING 0.047 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL MEDIUM WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 22106-B3 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
22106-B3
Individual Cable Tubing 22106-B3
HEAT TYPE CLEAR COLOR 6 INCH 0.29 INCH MIN. EXPANDED DIAMETER 0.08 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE 600 V VOLTAGE RATING 0.047 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL MEDIUM WALL MODEL
  • HEAT TYPE
  • CLEAR COLOR
  • 6 INCH
  • 0.29 INCH MIN. EXPANDED DIAMETER
  • 0.08 INCH MAX. RECOVERED DIAMETER
  • 18 TO 14 AWG CABLE SIZE
  • 600 V VOLTAGE RATING
  • 0.047 INCH THICKNESS
  • 2.5:1 SHRINK RATIO
  • MEDIUM, ADHESIVE LINED WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION DIRECT BURIAL
  • MEDIUM WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 22106-B3
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details