ILSCO Corporation Individual Cable Tubing 22206-B3

Description
HEAT TYPE CLEAR COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.135 INCH MAX. RECOVERED DIAMETER 12 TO 8 AWG CABLE SIZE 600 V VOLTAGE RATING 0.05 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ILSCO[R] BRAND APPLICATION DIRECT BURIAL PACKAGING QUANTITY 3 PER BAG
Datasheet
Description
HEAT TYPE CLEAR COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.135 INCH MAX. RECOVERED DIAMETER 12 TO 8 AWG CABLE SIZE 600 V VOLTAGE RATING 0.05 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ILSCO[R] BRAND APPLICATION DIRECT BURIAL PACKAGING QUANTITY 3 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 22206-B3 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
22206-B3
Individual Cable Tubing 22206-B3
HEAT TYPE CLEAR COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.135 INCH MAX. RECOVERED DIAMETER 12 TO 8 AWG CABLE SIZE 600 V VOLTAGE RATING 0.05 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ILSCO[R] BRAND APPLICATION DIRECT BURIAL PACKAGING QUANTITY 3 PER BAG
  • HEAT TYPE
  • CLEAR COLOR
  • 6 INCH
  • 0.375 INCH MIN. EXPANDED DIAMETER
  • 0.135 INCH MAX. RECOVERED DIAMETER
  • 12 TO 8 AWG CABLE SIZE
  • 600 V VOLTAGE RATING
  • 0.05 INCH THICKNESS
  • 2.5:1 SHRINK RATIO
  • MEDIUM, ADHESIVE LINED WALL TYPE
  • ILSCO[R] BRAND
  • APPLICATION DIRECT BURIAL
  • PACKAGING QUANTITY 3 PER BAG
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 22206-B3
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details