ILSCO Corporation Individual Cable Tubing 26003

Description
HEAT TYPE 500 FT 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 28 TO 22 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1
Datasheet
Description
HEAT TYPE 500 FT 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 28 TO 22 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 26003 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
26003
Individual Cable Tubing 26003
HEAT TYPE 500 FT 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER 28 TO 22 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1
  • HEAT TYPE
  • 500 FT
  • 0.093 INCH MIN. EXPANDED DIAMETER
  • 0.046 INCH MAX. RECOVERED DIAMETER
  • 28 TO 22 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.02 INCH THICKNESS
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 26003
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - Q-150K-1/8-01-SS200M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S22-S17-22-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details