ILSCO Corporation Individual Cable Tubing 24002-B10

Description
HEAT TYPE BLACK COLOR 6 INCH 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 30 TO 24 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND WITH CONVENIENT DISK DISPENSER PACKAGING QUANTITY 10 PER BAG
Datasheet
Description
HEAT TYPE BLACK COLOR 6 INCH 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 30 TO 24 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND WITH CONVENIENT DISK DISPENSER PACKAGING QUANTITY 10 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 24002-B10 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
24002-B10
Individual Cable Tubing 24002-B10
HEAT TYPE BLACK COLOR 6 INCH 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 30 TO 24 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND WITH CONVENIENT DISK DISPENSER PACKAGING QUANTITY 10 PER BAG
  • HEAT TYPE
  • BLACK COLOR
  • 6 INCH
  • 0.063 INCH MIN. EXPANDED DIAMETER
  • 0.031 INCH MAX. RECOVERED DIAMETER
  • 30 TO 24 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.017 INCH THICKNESS
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • ILSCO[R] BRAND
  • WITH CONVENIENT DISK DISPENSER
  • PACKAGING QUANTITY 10 PER BAG
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 24002-B10
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details