ILSCO Corporation Individual Cable Tubing 22112-B3

Description
HEAT TYPE CLEAR COLOR 12 INCH 0.29 INCH MIN. EXPANDED DIAMETER 0.08 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE 600 V VOLTAGE RATING 0.047 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL MEDIUM WALL MODEL
Datasheet
Description
HEAT TYPE CLEAR COLOR 12 INCH 0.29 INCH MIN. EXPANDED DIAMETER 0.08 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE 600 V VOLTAGE RATING 0.047 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL MEDIUM WALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 22112-B3 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
22112-B3
Individual Cable Tubing 22112-B3
HEAT TYPE CLEAR COLOR 12 INCH 0.29 INCH MIN. EXPANDED DIAMETER 0.08 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE 600 V VOLTAGE RATING 0.047 INCH THICKNESS 2.5:1 SHRINK RATIO MEDIUM, ADHESIVE LINED WALL TYPE ROHS COMPLIANT APPLICATION DIRECT BURIAL MEDIUM WALL MODEL
  • HEAT TYPE
  • CLEAR COLOR
  • 12 INCH
  • 0.29 INCH MIN. EXPANDED DIAMETER
  • 0.08 INCH MAX. RECOVERED DIAMETER
  • 18 TO 14 AWG CABLE SIZE
  • 600 V VOLTAGE RATING
  • 0.047 INCH THICKNESS
  • 2.5:1 SHRINK RATIO
  • MEDIUM, ADHESIVE LINED WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION DIRECT BURIAL
  • MEDIUM WALL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 22112-B3
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details