ILSCO Corporation Individual Cable Tubing 24005-B10

Description
HEAT TYPE BLACK COLOR 6 INCH 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 22 TO 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND WITH CONVENIENT DISK DISPENSER PACKAGING QUANTITY 10 PER BAG
Datasheet
Description
HEAT TYPE BLACK COLOR 6 INCH 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 22 TO 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND WITH CONVENIENT DISK DISPENSER PACKAGING QUANTITY 10 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 24005-B10 - ILSCO Corporation
Cincinnati, OH, USA
Individual Cable Tubing
24005-B10
Individual Cable Tubing 24005-B10
HEAT TYPE BLACK COLOR 6 INCH 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 22 TO 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 2:1 SHRINK RATIO THIN WALL TYPE ILSCO[R] BRAND WITH CONVENIENT DISK DISPENSER PACKAGING QUANTITY 10 PER BAG
  • HEAT TYPE
  • BLACK COLOR
  • 6 INCH
  • 0.187 INCH MIN. EXPANDED DIAMETER
  • 0.093 INCH MAX. RECOVERED DIAMETER
  • 22 TO 18 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.02 INCH THICKNESS
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • ILSCO[R] BRAND
  • WITH CONVENIENT DISK DISPENSER
  • PACKAGING QUANTITY 10 PER BAG
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Protective Sleeving
Product Number 24005-B10
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S46-S36-46 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.81 inch (46 mm)
View Details